EN
  • EN
  • DE

LM3S1937-IQC50-A2

Part No LM3S1937-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S1937 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1937
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199352-LM3S1937-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1937-IQC50-A2 CAD Model

Description

The LM3S1937-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in various embedded applications. This advanced microcontroller is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and integration, making it an ideal choice for industrial, control, and networking applications.

Key Features

  • Core: The LM3S1937-IQC50-A2 is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a solid foundation for applications that require precise control and fast processing capabilities.
  • Memory: It comes equipped with 64 KB of flash memory and 16 KB of SRAM, which allows for efficient program storage and execution without the need for external memory components.
  • I/O and Peripherals: This MCU includes a variety of peripherals such as UART, I2C, SPI, CAN, and SSI interfaces, along with a robust set of GPIOs. It also features a 10-bit ADC for analog input and PWM outputs for control applications.
  • Connectivity: The integrated Ethernet MAC and PHY with IEEE 1588 PTP support ensure high-speed networking capabilities, facilitating the development of connected systems.
  • Power Management: The LM3S1937-IQC50-A2 supports a range of power-saving modes, which allow for reduced power consumption during idle or low-activity periods, extending the life of battery-operated devices.
  • Temperature Range: With an industrial temperature range, this MCU is reliable in extreme conditions, making it suitable for outdoor and factory environments.
  • Packaging: The device is available in a compact 100-pin LQFP package, which is conducive to space-constrained applications.

Applications

The LM3S1937-IQC50-A2 is designed to address the needs of a wide range of applications. It is particularly well-suited for industrial automation systems, motor control, building and home automation, portable instrumentation, and networked communication devices. Its robust feature set and connectivity options also make it a prime choice for developing Internet of Things (IoT) devices.

Quality and Support

Texas Instruments provides comprehensive technical support and documentation for the LM3S1937-IQC50-A2, including data sheets, reference manuals, and application notes. Customers can also access a variety of development tools and software libraries to accelerate the design and development process, ensuring a smooth path from prototype to production.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7272 $62.7272
2+ $51.4685 $102.9370
4+ $49.8601 $199.4404
5+ $48.2517 $241.2585
6+ $46.6434 $279.8604
8+ $41.8182 $334.5456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess