EN
  • EN
  • DE

LM3S1C21-IQC80-A2

Part No LM3S1C21-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1C21
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342049-LM3S1C21-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1C21-IQC80-A2 CAD Model

Description

Product Overview: LM3S1C21-IQC80-A2

The LM3S1C21-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its advanced features and robust performance in various applications. This MCU is part of the Stellaris® family, which offers a range of ARM Cortex™-M3 based microcontrollers that are designed to provide a balanced combination of CPU speed, I/O capabilities, and energy efficiency.

Key Features

  • Core: The heart of the LM3S1C21-IQC80-A2 is an ARM Cortex-M3 processor, which operates at speeds up to 80 MHz. This 32-bit RISC core offers exceptional computational performance and system response, making it ideal for complex and demanding applications.
  • Memory: It is equipped with a generous memory architecture, including 256KB of Flash memory for program storage and 64KB of SRAM for data operations, ensuring ample space for application code and runtime data handling.
  • Communication Interfaces: A suite of communication interfaces such as I2C, SPI, UART, and CAN bus are integrated into the device, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • GPIO: The MCU provides a broad set of General-Purpose Input/Output (GPIO) pins, which are highly configurable and support a variety of functions, including interrupt capabilities, digital input/output, and analog-to-digital conversion.
  • Timers and PWM: Advanced timer modules and Pulse Width Modulation (PWM) controllers are available for precise timing operations and control applications, such as motor control or dimming LEDs.
  • Power Efficiency: Designed with power efficiency in mind, the LM3S1C21-IQC80-A2 features multiple power-saving modes, including sleep and deep sleep modes, to minimize energy consumption in low-power applications.
  • Package: The device comes in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatility of the LM3S1C21-IQC80-A2 makes it an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, home automation, and IoT devices. Its combination of processing power, memory capacity, and integrated peripherals allows designers to create sophisticated and reliable systems.

Conclusion

In summary, the LM3S1C21-IQC80-A2 by Texas Instruments is a powerful and versatile microcontroller that offers the perfect blend of features for developers looking to create advanced and energy-efficient applications. Its robust ARM Cortex-M3 core, extensive memory, and comprehensive set of peripherals make it a go-to choice for a multitude of embedded system designs.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess