EN
  • EN
  • DE
  • IT

LM3S1F11-IBZ80-A2

Part No LM3S1F11-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1F11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342084-LM3S1F11-IBZ80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IBZ80-A2 CAD Model

Description

The LM3S1F11-IBZ80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and commercial applications that demand low power consumption, robust connectivity, and advanced control capabilities. This device is part of the Stellaris® LM3S series, which is renowned for its integration of a rich set of peripherals with an ARM® Cortex®-M3 processor core.

Key Features

  • Core: ARM Cortex-M3, capable of speeds up to 50 MHz, providing a balanced approach between performance and power efficiency.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for ample code storage and efficient data handling.
  • Communication Peripherals: Features a variety of communication interfaces such as UART, I2C, SPI, CAN, and SSI, which enable easy integration with a wide range of external components and systems.
  • GPIO: General-purpose input/output pins are highly configurable, supporting various functions and interfacing capabilities.
  • Analog to Digital Converters (ADCs): Includes precision ADCs for accurate measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 32-bit and 16-bit timers provide timing and control for both simple and complex tasks.
  • PWM Outputs: Pulse Width Modulation outputs for precise control over motors, lights, and other actuators.
  • Power Management: Advanced power management features that enable the MCU to operate in different power modes, optimizing power consumption for battery-powered or energy-sensitive applications.
  • Industrial Temperature Range: Operates reliably in an extended temperature range, making it suitable for harsh industrial environments.

Applications

The LM3S1F11-IBZ80-A2 is an ideal choice for a broad spectrum of applications, such as:

  • Industrial control systems
  • Building automation
  • Home automation and security systems
  • Portable instrumentation
  • Networking equipment
  • Medical devices

With its robust set of features and capabilities, the LM3S1F11-IBZ80-A2 from Texas Instruments represents a versatile and reliable solution for engineers and developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 16BIT 64KB MROM 120QFP
Lowest to $0.9528
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA Tray
Lowest to $80.5805
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $7.6842
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Lowest to $1.6943
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess