EN
  • EN
  • DE

LM3S1N16-IQR50-C3

Part No LM3S1N16-IQR50-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 1.08 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 129795-LM3S1N16-IQR50-C3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1N16-IQR50-C3 CAD Model

Description

The Texas Instruments LM3S1N16-IQR50-C3 is a high-performance microcontroller that is part of the Stellaris LM3S series.

  • Processor Core: 32-bit ARM Cortex-M3
  • Frequency: Up to 50 MHz
  • Flash Memory: 16KB
  • SRAM: 8KB
  • UART: Yes
  • I2C Interfaces: Two
  • SPI Interfaces: Two
  • CAN Interface: Yes
  • ADC: 12-bit
  • Timer: 16-bit
  • Voltage Range: 2.0V to 3.6V
  • Power-Saving Features: Sleep mode and deep sleep mode
  • Programming/Debugging: In-system programming and debugging supported
  • Package: Compact QFN package
  • Compliance: RoHS compliant

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4067 $53.6268
10+ $11.0004 $110.0040
15+ $10.6567 $159.8505
20+ $10.3129 $206.2580
26+ $9.9691 $259.1966
34+ $8.9378 $303.8852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess