EN
  • EN
  • DE

LM3S2110-EQC25-A2T

Part No LM3S2110-EQC25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779040-LM3S2110-EQC25-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S2110
Introduction Date June 04, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2110-EQC25-A2T CAD Model

Description

Product Overview: LM3S2110-EQC25-A2T

The LM3S2110-EQC25-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control and communication features. The LM3S2110-EQC25-A2T is particularly well-suited for industrial, automotive, and consumer electronics applications where reliability, high-speed processing, and advanced peripherals are crucial.

Key Features:

  • Core: The MCU is built around a powerful ARM® Cortex™-M3 processor core, providing users with a robust 32-bit computing platform. This core operates at a frequency of up to 50 MHz, delivering the computational power needed for complex tasks and algorithms.
  • Memory: It comes equipped with 64KB of flash memory and 16KB of SRAM, offering ample space for program storage and efficient data handling.
  • Communication: The MCU features a range of communication interfaces, including UART, SPI, I2C, and CAN, facilitating easy data exchange and connectivity with other devices and networks.
  • GPIO: With a versatile set of General-Purpose Input/Output (GPIO) pins, the LM3S2110-EQC25-A2T allows for flexible interfacing with external components and custom peripheral expansions.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) enables the MCU to interface with analog sensors and transducers, making it ideal for data acquisition and control systems.
  • Timers: Multiple 32-bit and 16-bit timers, including a PWM mode, provide precise timing and control for tasks such as motor control, event counting, and signal generation.
  • Temperature Range: This MCU operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: Housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S2110-EQC25-A2T is designed for space-constrained applications.

Applications:

The versatility of the LM3S2110-EQC25-A2T makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Portable instrumentation
  • Networked communication devices

With its comprehensive feature set and robust design, the LM3S2110-EQC25-A2T from Texas Instruments stands as a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess