EN
  • EN
  • DE

LM3S2776-IQR50-A0T

Part No LM3S2776-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779050-LM3S2776-IQR50-A0T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S2776
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2776-IQR50-A0T CAD Model

Description

Product Overview: LM3S2776-IQR50-A0T

The LM3S2776-IQR50-A0T is a highly integrated microcontroller from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® LM3S series, which is known for its robust performance, low power consumption, and rich set of peripherals. It is particularly suitable for industrial control, automotive, and smart object applications, among others.

Key Features

  • Core: The LM3S2776-IQR50-A0T is powered by a 50 MHz ARM® Cortex™-M3 processor, which offers exceptional interrupt handling, reduced complexity of the instruction set, and optimized energy efficiency.
  • Memory: It includes 64 KB of Flash memory and 20 KB of SRAM, providing ample space for program storage and efficient runtime data handling.
  • Communication Peripherals: The device is equipped with a variety of communication interfaces, including UARTs, SSI (Synchronous Serial Interface), I2C, and CAN, facilitating versatile connectivity options for different communication protocols.
  • Analog Peripherals: It contains multiple 10-bit ADCs (Analog to Digital Converters) with a total of 8 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Digital Peripherals: The microcontroller also features PWM (Pulse Width Modulation) outputs, timers, and GPIO (General-Purpose Input/Output) pins that allow for precise control and interfacing with external digital components.
  • Power Management: The LM3S2776-IQR50-A0T supports several power-saving modes, making it an ideal choice for battery-operated devices or applications where power efficiency is critical.
  • Package: The microcontroller is available in a compact 64-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S2776-IQR50-A0T makes it a perfect candidate for a broad spectrum of applications, including but not limited to:

  • Industrial automation systems
  • Motor control units
  • Automotive electronics
  • Smart sensors and IoT devices
  • Medical devices

With its advanced architecture and comprehensive feature set, the LM3S2776-IQR50-A0T from Texas Instruments represents a reliable solution for designers looking to develop sophisticated and power-efficient embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess