EN
  • EN
  • DE

AD5321BRT-REEL7

Part No AD5321BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Resistor-String 12-bit 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Lead, Tin
Conversion Rate 125 ksps
Integral Nonlinearity (INL) 16 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of DAC Channels 1
Number of Pins 6
Output Type Voltage
Packaging Tape and Reel
Polarity Unipolar
Resolution 1.5 B
RoHS Compliant
Settling Time 10 µs
Win Source Part Number 1042779-AD5321BRT-REEL7
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5321BRT-REEL7 CAD Model

Description

Product Overview: AD5321BRT-REEL7 from Analog Devices Inc.

The AD5321BRT-REEL7 is a high-performance, single 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision DAC comes in a compact SOT-23 package, making it an ideal solution for space-constrained applications. It is part of the REEL7 packaging, indicating that it is provided in a tape and reel format, which is suitable for automated assembly processes.

The AD5321BRT-REEL7 operates from a 2.5V to 5.5V power supply, providing flexibility for various power environments and ensuring compatibility with both 3V and 5V systems. Its low power consumption and wide supply voltage range make it an excellent choice for battery-powered devices and portable equipment.

This DAC features a 2-wire I²C-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems. The interface supports standard, fast, and high-speed I²C modes, enhancing its versatility in different system designs. The inclusion of a power-down function helps to further reduce power consumption when the DAC is not in active use.

The AD5321BRT-REEL7 provides guaranteed monotonicity, ensuring a predictable and linear response over the entire output range. This characteristic is crucial for precision control applications where consistent and reliable performance is necessary. Additionally, the DAC exhibits low power-on reset to zero-scale or midscale, depending on the model, which simplifies the power-up sequence and minimizes the need for additional circuitry.

Applications for the AD5321BRT-REEL7 are diverse and include portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and process control equipment. Its precision and compact form factor make it an excellent choice for designers looking to add analog output capabilities to their digital systems without compromising on space or power efficiency.

Overall, the AD5321BRT-REEL7 from Analog Devices Inc. represents a reliable and efficient solution for those in need of a compact, low-power, and high-precision DAC for their electronic designs.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess