EN
  • EN
  • DE

XRD9824ACD-F

Part No XRD9824ACD-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 14B CCD/CIS SIG PROC 20SOIC / AFE Video 1 ADC 14bit 3.3V 20-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Resolution 14
Number of Channels 3
Power (Watts) 200mW
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 800165-XRD9824ACD-F
Popularity Medium
Supply and Demand Status Limited
Family Name XRD9824
Introduction Date January 05, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRD9824ACD-F CAD Model

Description

The Exar Corporation XRD9824ACD-F is an electronic component that is suitable for use in a range of applications.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Counterfeit Risk: High
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Power Rating: 200mW
  • Operating Supply Voltage: 3 V to 5.5 V
  • Voltage Supply, Digital: 3 V to 5.5 V
  • Channels: 3
  • Resolution: 14
  • Status: Obsolete (EOL)
  • EOL Date: January 05, 2000
  • Compliance: Halogen-free

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess