EN
  • EN
  • DE

LM3S2793-IBZ80-C5

Part No LM3S2793-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S2793
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184
Win Source Part Number 995728-LM3S2793-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S2793-IBZ80-C5 CAD Model

Description

Product Overview: LM3S2793-IBZ80-C5

The LM3S2793-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and embedded applications. This MCU is a part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and robust connectivity options.

Key Features

  • Core: The LM3S2793-IBZ80-C5 is built around an ARM® Cortex™-M3 processor, which operates at up to 50 MHz, delivering efficient performance and low-power operation, making it suitable for power-sensitive applications.
  • Memory: It comes with a generous memory allocation, including 256 KB of flash memory for program storage and 64 KB of SRAM for data processing, ensuring ample space for complex applications.
  • I/O and Peripherals: The device features a variety of peripherals including GPIOs, analog-to-digital converters (ADCs), UARTs, SPI, I2C, and CAN interfaces, providing versatile options for interfacing with other components and modules.
  • PWM Outputs: Equipped with Pulse Width Modulation (PWM) outputs, the MCU can handle precise control tasks, such as motor control or LED dimming.
  • Robust Connectivity: With integrated Ethernet MAC and PHY, the LM3S2793-IBZ80-C5 is well-suited for networked applications, enabling it to easily connect to the internet or local networks.
  • Industrial Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions and suitable for outdoor and industrial environments.
  • Package: The compact 108-BGA (IBZ) package allows for a small footprint on PCBs, which is crucial for space-constrained applications.

Applications

The LM3S2793-IBZ80-C5 is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Motor control
  • Home automation
  • Security systems

With its robust feature set and adaptability, the LM3S2793-IBZ80-C5 from Texas Instruments stands out as a top choice for developers and engineers looking to create reliable and sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess