EN
  • EN
  • DE

LM3S2B93-IQC80-C5T

Part No LM3S2B93-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2B93
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356792-LM3S2B93-IQC80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S2B93-IQC80-C5T CAD Model

Description

The LM3S2B93-IQC80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and commercial applications. This MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust operating capabilities, and efficient power management.

Key Features

  • Core: The heart of the LM3S2B93-IQC80-C5T is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz. This provides the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes with an ample memory capacity, including 256 KB of Flash memory for program storage and 96 KB of SRAM for data operations, ensuring smooth performance in multitasking environments.
  • I/O and Peripherals: This MCU boasts a variety of peripherals such as multiple serial communication interfaces (UART, SPI, I2C), GPIOs, PWM outputs, analog-to-digital converters (ADCs), and timers, providing excellent interfacing capabilities with external devices.
  • Connectivity: Enhanced connectivity is a highlight of the LM3S2B93-IQC80-C5T, featuring integrated Ethernet MAC+PHY for networked applications, making it ideal for IoT (Internet of Things) devices and smart control systems.
  • Power Efficiency: Designed with power efficiency in mind, this MCU supports multiple power-saving modes, allowing for the reduction of power consumption during idle periods without compromising performance.
  • Temperature Range: The industrial-grade temperature range from -40°C to +85°C ensures reliable operation in harsh environments, making it suitable for outdoor applications and demanding industrial scenarios.
  • Package: The LM3S2B93-IQC80-C5T is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is beneficial for space-constrained applications.

Applications

With its robust feature set and connectivity options, the LM3S2B93-IQC80-C5T is ideal for a variety of applications, including but not limited to industrial control systems, factory automation, home automation, networked sensors, and communication gateways. Its ability to handle complex tasks while maintaining power efficiency makes it a preferred choice for designers looking to create sophisticated and reliable products.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term support for its products. The LM3S2B93-IQC80-C5T is backed by TI's extensive documentation, development tools, and a supportive community of developers, ensuring that integrating this MCU into your product design is as seamless as possible.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess