EN
  • EN
  • DE

LM3S2U93-IBZ80-A2T

Part No LM3S2U93-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S2U93
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342024-LM3S2U93-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S2U93-IBZ80-A2T CAD Model

Description

The LM3S2U93-IBZ80-A2T is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide range of embedded applications. This particular model is part of the Stellaris® LM3S series, which is designed to offer a perfect blend of energy efficiency, processing power, and reliability.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a balanced performance for both computational tasks and power consumption.
  • Memory: It comes equipped with a generous memory capacity, including 256KB of flash memory for program storage and 64KB of SRAM for data, ensuring smooth operation even in complex applications.
  • I/O Capabilities: A wide range of input/output options are available, including multiple serial communication interfaces, which support I2C, SPI, UART/USART protocols, and digital I/O pins for interfacing with various peripherals.
  • Analog Features: The LM3S2U93-IBZ80-A2T includes an integrated analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals for digital processing.
  • Power Management: Advanced power management features are implemented to minimize energy consumption during idle and active states, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Package: The device is available in a compact 108-ball BGA (IBZ) package, which is suitable for space-constrained applications while providing adequate pin access for connectivity.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LM3S2U93-IBZ80-A2T is well-suited for a broad array of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust feature set also makes it an excellent choice for smart home devices, IoT endpoints, and portable electronics.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S2U93-IBZ80-A2T, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures developers have access to everything they need to expedite their design process and bring their products to market efficiently.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess