EN
  • EN
  • DE

LM3S301-IGZ20-C2

Part No LM3S301-IGZ20-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 20MHz
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 124025-LM3S301-IGZ20-C2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S301-IGZ20-C2 CAD Model

Description

The Texas Instruments LM3S301-IGZ20-C2 is an advanced microcontroller unit (MCU) from Texas Instruments, a global semiconductor design and manufacturing company.

  • Processor Core: ARM Cortex-M3
  • Maximum CPU Speed: 20 MHz
  • Flash Memory: 16KB
  • RAM: 2KB
  • Architecture: 32-bit RISC (Reduced Instruction Set Computer)
  • Voltage Range: 2.0V to 3.6V
  • Power-Saving Modes: Yes
  • DMA: 16-channel Direct Memory Access (DMA)
  • Timer: 24-bit SysTick timer
  • Interrupt Controller: Integrated Nested Vectored Interrupt Controller (NVIC)
  • Interfaces: I2C, SPI, and UART
  • Safety Features: Watchdog timer and a brown-out reset

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess