EN
  • EN
  • DE

LM3S328-IQN25-C2

Part No LM3S328-IQN25-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris Microcontroller | IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity I2C, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number LM3S328
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1199373-LM3S328-IQN25-C2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S328-IQN25-C2 CAD Model

Description

Product Overview: LM3S328-IQN25-C2

The LM3S328-IQN25-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in various applications. This MCU is part of the Luminary Micro Stellaris® family, which is designed to offer a balance of performance, power efficiency, and peripheral integration, making it an ideal choice for industrial, consumer, and automotive markets.

Key Features:

  • Core: The LM3S328-IQN25-C2 is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. This 32-bit RISC core offers exceptional computing power and efficiency, which is critical for real-time applications.
  • Memory: It comes equipped with 32KB of flash memory and 8KB of SRAM. The flash memory provides ample space for storing firmware and application code, while the SRAM offers fast access for runtime data processing.
  • GPIO: The device includes 25 General Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for interfacing with various external devices, sensors, and actuators.
  • Communication Peripherals: To ensure connectivity, the LM3S328-IQN25-C2 features a range of serial communication options, including I2C, SPI, and UARTs, which are essential for modern embedded systems that require communication with other devices or networks.
  • Analog to Digital Converter (ADC): The MCU contains a 10-bit ADC, enabling it to handle analog signals and convert them to digital values for processing, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers: It also includes multiple 16-bit timers, which can be used for a variety of timing and control operations, including PWM (Pulse Width Modulation) for motor control and other precision tasks.
  • Power Management: The LM3S328-IQN25-C2 has advanced power management features that allow for different power-saving modes, reducing the overall power consumption of the device in low-power applications.
  • Package: The MCU is available in a compact 48-pin QFN package, which is ideal for space-constrained applications.

Applications:

The LM3S328-IQN25-C2 is designed to be a versatile MCU that can be used in a wide array of applications, such as:

  • Industrial control systems
  • Home and building automation
  • Consumer electronics
  • Automotive electronics
  • Portable medical devices

With its robust feature set and reliable performance, the LM3S328-IQN25-C2 from Texas Instruments is a compelling choice for designers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9547 $59.8188
9+ $12.2706 $110.4354
13+ $11.8871 $154.5323
18+ $11.5037 $207.0666
23+ $11.1202 $255.7646
31+ $9.9698 $309.0638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess