EN
  • EN
  • DE

LM3S3W26-IQR50-C5

Part No LM3S3W26-IQR50-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S3W26 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 3000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LIN, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1199379-LM3S3W26-IQR50-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S3W26
Introduction Date May 01, 2011
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S3W26-IQR50-C5 CAD Model

Description

Product Overview: LM3S3W26-IQR50-C5

The LM3S3W26-IQR50-C5 is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This MCU is part of the Stellaris® family, which is well-known for its integrated connectivity solutions and advanced control capabilities.

At the heart of the LM3S3W26-IQR50-C5 lies an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This powerful core provides the computational muscle needed for complex algorithms and control functions. The MCU is designed with a 32-bit architecture, which ensures efficient handling of large data sets and smooth operation in multitasking environments.

Key Features:

  • Memory: The device comes with a generous memory capacity, including 256 KB of Flash memory for program storage and 64 KB of SRAM for data processing. This ample memory space allows for robust application development without the need for external memory components.
  • I/O Ports: A variety of input/output options are available on the LM3S3W26-IQR50-C5, including GPIO pins that provide flexibility in interfacing with external peripherals and modules.
  • Connectivity: Enhanced connectivity features such as I2C, SPI, UART, and SSI interfaces facilitate communication with other devices, making it an ideal choice for embedded systems that require networked communication.
  • Analog Features: The MCU includes integrated analog peripherals like ADCs (Analog-to-Digital Converters) and analog comparators, enabling direct interfacing with sensors and other analog signals.
  • Timer Functions: Advanced timer functions, including PWM (Pulse Width Modulation) outputs, are available for precise control over motor functions and other time-sensitive tasks.
  • Power Management: The LM3S3W26-IQR50-C5 incorporates power-saving modes and features that optimize energy consumption, making it suitable for battery-operated devices.

With its robust set of features, the LM3S3W26-IQR50-C5 is an excellent choice for a wide array of applications, including industrial control systems, home automation, automotive electronics, and portable medical devices. Its combination of processing power, memory capacity, and connectivity options make it a versatile and powerful component for any designer looking to create sophisticated embedded systems.

For developers, Texas Instruments provides comprehensive support through software libraries, development tools, and extensive documentation, ensuring a smooth design process from prototype to production.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7231 $58.6155
11+ $9.6190 $105.8090
17+ $9.3184 $158.4128
23+ $9.0178 $207.4094
29+ $8.7172 $252.7988
39+ $7.8154 $304.8006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess