EN
  • EN
  • DE

LM3S5656-IQR80-C3

Part No LM3S5656-IQR80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name LM3S5656
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923175-LM3S5656-IQR80-C3
Ultra Librarian 3D Model Ultra Librarian LM3S5656-IQR80-C3 CAD Model

Description

The LM3S5656-IQR80-C3 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility. Designed to meet the demanding requirements of industrial applications, this MCU is part of the Stellaris® LM3S series, which is known for providing a perfect blend of connectivity, memory configuration, and processing power.

Key Features

  • Core: At the heart of the LM3S5656-IQR80-C3 lies an ARM® Cortex™-M3 processor, which offers a maximum speed of 80 MHz. This core provides the computational power necessary for complex algorithms and control tasks.
  • Memory: The device comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for program storage and efficient runtime operations.
  • Connectivity: With a range of communication interfaces including I2C, SPI, UARTs, USB, and CAN, this MCU ensures seamless connectivity with peripherals and other devices, making it ideal for networked applications.
  • GPIO: The LM3S5656-IQR80-C3 features versatile General-Purpose Input/Output (GPIO) pins that support a variety of digital functions, enabling designers to interface with a wide array of sensors, actuators, and other electronic components.
  • Analog: Integrated analog capabilities include Analog-to-Digital Converters (ADCs) and Analog Comparators, which facilitate the direct interfacing with analog sensors and provide real-time signal processing.
  • Timers: A comprehensive set of timers, including PWM and capture/compare features, allow for precise control over timing-related tasks, which is critical for applications requiring accurate timing such as motor control.
  • Power Management: The MCU supports multiple power-saving modes, making it highly efficient for battery-powered or energy-sensitive applications.
  • Temperature Range: This component operates reliably across an industrial temperature range, ensuring performance in harsh environments.
  • Packaging: The LM3S5656-IQR80-C3 comes in a compact 64-pin QFP (Quad Flat Package) that is suitable for space-constrained applications.

Applications

The Texas Instruments LM3S5656-IQR80-C3 is designed for a wide array of applications, particularly in the industrial sector. Its robust feature set makes it an excellent choice for automation systems, process control, robotics, and other sophisticated control systems that require reliable communication and processing capabilities.

Quality and Reliability

As with all Texas Instruments products, the LM3S5656-IQR80-C3 is manufactured to high standards, ensuring both quality and reliability for critical applications where failure is not an option. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, reference designs, and customer support, to facilitate a smooth design and development process for engineers.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess