EN
  • EN
  • DE

LM3S5762-IQR50-A0T

Part No LM3S5762-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 5000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779068-LM3S5762-IQR50-A0T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S5762
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S5762-IQR50-A0T CAD Model

Description

Product Overview: LM3S5762-IQR50-A0T

The LM3S5762-IQR50-A0T is a high-performance microcontroller unit (MCU) from Texas Instruments designed for a wide range of applications. This microcontroller is part of the Stellaris® LM3S family and is well-suited for industrial, automotive, and consumer electronics markets due to its robust set of features and capabilities.

Key Features

  • Core: The LM3S5762-IQR50-A0T is built around a powerful ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, providing a balance of efficiency and processing power suitable for complex tasks.
  • Memory: It comes equipped with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM, ensuring ample space for application code and data storage.
  • Connectivity: This MCU offers a range of communication interfaces such as I2C, SPI, UARTs, SSI, and CAN, facilitating easy integration with peripherals and other devices within a system.
  • Timers and PWM: With multiple 32-bit and 16-bit timers, as well as PWM outputs, the LM3S5762-IQR50-A0T can handle a variety of timing and control tasks, making it ideal for motor control and other time-sensitive applications.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with 8 channels, enabling the MCU to interface with analog sensors and transducers directly.
  • Power Management: Designed with power efficiency in mind, the MCU features an integrated power-on reset and brown-out reset, as well as power-saving modes for energy-critical applications.
  • Temperature Range: It is specified for a wide industrial temperature range of -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Packaging: The LM3S5762-IQR50-A0T is available in a compact 64-LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained applications.

Applications

The versatility of the LM3S5762-IQR50-A0T makes it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Portable instrumentation
  • Networking equipment

With its robust feature set and flexible IO options, the LM3S5762-IQR50-A0T from Texas Instruments stands as a reliable and capable MCU for designers seeking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess