EN
  • EN
  • DE

LM3S5791-IQC80-C5

Part No LM3S5791-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S5791 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5791
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199388-LM3S5791-IQC80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5791-IQC80-C5 CAD Model

Description

Product Overview: LM3S5791-IQC80-C5

The LM3S5791-IQC80-C5 is a high-performance microcontroller from Texas Instruments, renowned for its robust design and versatile features. This microcontroller is part of the Stellaris® family, which is well-known for providing ARM® Cortex™-M3 based microcontrollers with a rich set of integrated peripherals and a focus on connectivity, performance, and ease of use.

Key Features

  • Core: The device is powered by an ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, delivering exceptional computing power and efficiency.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols including UART, I2C, SSI/SPI, CAN, and USB, facilitating easy integration with other components and systems.
  • GPIO: With 42 General Purpose I/O (GPIO) pins, the LM3S5791-IQC80-C5 offers flexible pin configuration and supports a wide range of input/output options.
  • Analog Peripherals: Integrated analog peripherals include ADCs (Analog-to-Digital Converters) and analog comparators, enabling the microcontroller to interface with analog sensors and perform real-time data acquisition.
  • Timers: Multiple 32-bit and 16-bit timers are available, including PWM (Pulse Width Modulation) capability for precise control over motor operations and other timing-critical tasks.
  • Power Management: The device features advanced power management techniques, which allow for reduced power consumption in various modes, making it suitable for battery-powered and energy-sensitive applications.

Applications

The LM3S5791-IQC80-C5 is designed for a broad range of applications, particularly in the industrial, automotive, and consumer electronics sectors. Its robust set of features makes it ideal for complex tasks such as industrial control systems, automotive diagnostics, home automation, and portable electronics.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S5791-IQC80-C5 is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and automotive markets. It is available in a 100-pin LQFP (Low-profile Quad Flat Package) which ensures a compact footprint while providing enough pins for most applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess