EN
  • EN
  • DE

LM3S5951-IBZ80-C5

Part No LM3S5951-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S5951
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184
Win Source Part Number 1231096-LM3S5951-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S5951-IBZ80-C5 CAD Model

Description

The LM3S5951-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features

  • Core: The LM3S5951-IBZ80-C5 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a solid foundation for applications that require a high level of control and computational ability.
  • Memory: It comes equipped with 256KB of Flash memory and 64KB of SRAM, ample space for firmware and real-time data processing tasks.
  • Communication Interfaces: This MCU features a variety of communication interfaces, including I2C, SPI, UARTs, and CAN, allowing for flexible connectivity options with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC enables the MCU to interface with analog sensors and devices, making it ideal for data acquisition systems.
  • Timers and PWM: Multiple 16-bit and 32-bit timers, as well as PWM outputs, provide the necessary tools for precise timing operations and control applications.
  • GPIO: A generous number of General-Purpose Input/Output (GPIO) pins are available for interfacing with switches, LEDs, and other digital components.
  • Power Efficiency: The LM3S5951-IBZ80-C5 is designed for low-power operation, featuring multiple power-saving modes to extend battery life in portable devices.

Applications

The versatility of the LM3S5951-IBZ80-C5 makes it suitable for a diverse array of applications, including industrial control systems, automotive electronics, home automation, and portable instrumentation. Its robust set of features and connectivity options also make it an excellent choice for Internet of Things (IoT) devices and smart embedded systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM3S5951-IBZ80-C5 is no exception, as it is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance and stability.

Whether you're developing a complex control system or a simple IoT device, the LM3S5951-IBZ80-C5 provides a powerful, efficient, and reliable solution that can meet the needs of your project.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess