EN
  • EN
  • DE

LM3S5U91-IQC80-A1

Part No LM3S5U91-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S5U91
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342016-LM3S5U91-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S5U91-IQC80-A1 CAD Model

Description

Product Overview: LM3S5U91-IQC80-A1

The LM3S5U91-IQC80-A1 is a microcontroller unit (MCU) developed by Texas Instruments, renowned for its high performance and reliability in a wide range of embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of processing power, energy efficiency, and peripheral integration, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features:

  • Core: The heart of the LM3S5U91-IQC80-A1 is an ARM® Cortex™-M3 processor, which operates at a speed of up to 80 MHz. This 32-bit RISC core processor is known for its exceptional interrupt handling, reduced latency, and enhanced control features.
  • Memory: This MCU comes with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM. This ample memory capacity allows for complex program execution and efficient data handling.
  • Communication Peripherals: It offers a range of communication interfaces such as UART, SSI/SPI, I²C, and USB 2.0 Full Speed, providing versatile connectivity options for various peripherals and devices.
  • GPIO: With an extensive set of General-Purpose Input/Output (GPIO) pins, the LM3S5U91-IQC80-A1 can interface with a multitude of external components, sensors, and actuators, delivering flexibility in system design.
  • Analog Integration: The MCU features integrated analog peripherals, including ADCs and analog comparators, which facilitate the direct interfacing with analog sensors and the processing of analog signals.
  • Timers: A variety of timers, including PWM, watchdog, and general-purpose timers, are available to aid in time-sensitive control tasks.
  • Power Efficiency: Designed with power efficiency in mind, the LM3S5U91-IQC80-A1 incorporates power-saving modes that reduce power consumption during idle or low-activity periods.

Applications:

The versatility of the LM3S5U91-IQC80-A1 makes it suitable for a broad range of applications, such as industrial control systems, automotive electronics, home automation, portable medical devices, and point-of-sale terminals. Its robust design and comprehensive feature set enable developers to create sophisticated systems that require real-time control, connectivity, and low-power operation.

Overall, the LM3S5U91-IQC80-A1 by Texas Instruments is a powerful and efficient microcontroller that offers designers a scalable solution for their embedded system needs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess