EN
  • EN
  • DE

LM3S6C11-IQC80-A2

Part No LM3S6C11-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6C11
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342105-LM3S6C11-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6C11-IQC80-A2 CAD Model

Description

Product Overview: LM3S6C11-IQC80-A2

The LM3S6C11-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require robust control capabilities and reliable operation. This device is part of the Stellaris® family, known for its innovative ARM® Cortex™-M3 processor core, which delivers exceptional computational speed and efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, operating at up to 50 MHz, provides excellent performance and supports deterministic interrupt behavior, making it ideal for real-time applications.
  • Memory: Comes equipped with 32 KB of single-cycle Flash memory and 8 KB of SRAM, enabling sophisticated on-chip data handling and program execution without external memory requirements.
  • I/O and Peripherals: Features a rich set of peripherals including GPIOs, UARTs, I2C, SPI, PWM, and analog-to-digital converters (ADCs), offering versatile interfacing options.
  • Connectivity: Integrated Ethernet MAC and PHY with IEEE 1588 Precision Time Protocol support, facilitating networked communications for time-sensitive control applications.
  • Temperature Range: Industrial temperature range from -40°C to 85°C ensures reliable operation in harsh environments.
  • Package: Available in a compact 100-pin LQFP package, making it suitable for space-constrained applications.

Applications

The LM3S6C11-IQC80-A2 MCU is designed for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Building automation
  • Embedded networking
  • Medical devices

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem for the LM3S6C11-IQC80-A2, which includes development tools, software libraries, and documentation to accelerate the design process. TI's community forums and technical support provide additional assistance to resolve design challenges and optimize product performance.

In summary, the LM3S6C11-IQC80-A2 from Texas Instruments stands out as a robust, feature-rich microcontroller that delivers the processing power, memory, and peripherals needed for demanding industrial and embedded applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess