EN
  • EN
  • DE

LM3S6C65-IQC80-A1

Part No LM3S6C65-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 6000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S6C65
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342017-LM3S6C65-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S6C65-IQC80-A1 CAD Model

Description

The LM3S6C65-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require robust communication features, real-time performance, and low-power operation. This MCU is part of the Stellaris® family, which is well-known for its integration of advanced control peripherals, a rich set of communication interfaces, and a highly efficient 32-bit ARM® Cortex™-M3 processor core.

Key Features

  • Processor Core: ARM Cortex-M3, capable of speeds up to 80 MHz, providing ample computational power for complex algorithms and control tasks.
  • Memory: Equipped with a generous amount of embedded memory, including flash and SRAM, facilitating efficient code and data storage.
  • Communication Peripherals: Features a variety of communication interfaces such as I2C, SPI, UARTs, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Advanced Control: Includes PWM outputs and analog-to-digital converters (ADCs), making it ideal for precision control applications like motor control and sensor interfacing.
  • Power Efficiency: Designed with energy-saving technologies that enable low-power operation, crucial for battery-powered and energy-sensitive applications.
  • Package: Available in a compact QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S6C65-IQC80-A1 MCU is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Embedded systems

Conclusion

With its powerful ARM Cortex-M3 core, comprehensive communication interfaces, and advanced control features, the LM3S6C65-IQC80-A1 from Texas Instruments is an excellent choice for engineers looking to develop sophisticated and reliable embedded systems. Its focus on power efficiency and a wide range of integrated peripherals make it a versatile solution for a multitude of applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess