EN
  • EN
  • DE
  • IT

LM3S8730-IBZ50-A2T

Part No LM3S8730-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779091-LM3S8730-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S8730
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8730-IBZ50-A2T CAD Model

Description

Introducing the LM3S8730-IBZ50-A2T Microcontroller from Texas Instruments

The LM3S8730-IBZ50-A2T is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust MCU is part of the Stellaris® family, which is renowned for its advanced connectivity features, exceptional processing power, and versatile peripherals. The LM3S8730-IBZ50-A2T is ideal for a wide range of applications, including industrial control systems, automotive electronics, network appliances, and complex embedded systems.

Key Features:

  • Core: The microcontroller is powered by an ARM® Cortex™-M3 processor, which operates at up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with a substantial 256 KB of Flash memory and 64 KB of SRAM, facilitating complex program execution and efficient data management.
  • Connectivity: The device features a range of communication interfaces, including CAN, UART, SSI/SPI, I2C, and USB, making it highly adaptable for various communication requirements.
  • GPIO: It boasts 56 General Purpose Input/Output (GPIO) pins, which are highly configurable and provide the flexibility needed for diverse input/output tasks.
  • Analog to Digital Converters (ADCs): With two 12-bit ADCs with 16 channels, the MCU can handle multiple analog inputs, which is essential for sensor-based applications.
  • Timers: It includes a range of timers such as Watchdog, General Purpose, and PWM, which are crucial for precise timing and control operations.
  • Temperature Range: The LM3S8730-IBZ50-A2T operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under harsh conditions.
  • Package: The microcontroller comes in a compact 108-Ball BGA package, making it suitable for space-constrained applications.

Applications:

The versatility of the LM3S8730-IBZ50-A2T makes it an excellent choice for a myriad of applications, especially those requiring a combination of connectivity, processing power, and real-time control. It's widely used in industrial automation systems, robotics, automotive electronics, and smart energy solutions, among others.

Overall, the LM3S8730-IBZ50-A2T from Texas Instruments stands out as a sophisticated MCU option for engineers looking to develop advanced, reliable, and high-performing embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $4.8736
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess