EN
  • EN
  • DE

LM3S8733-IBZ50-A2T

Part No LM3S8733-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779093-LM3S8733-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S8733
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8733-IBZ50-A2T CAD Model

Description

Product Overview: LM3S8733-IBZ50-A2T

The LM3S8733-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features that cater to a wide range of embedded applications. This MCU is part of the Stellaris® LM3S family, which is well-known for providing designers with a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features

  • Core: The LM3S8733-IBZ50-A2T is built around an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz. This core is designed for high-performance computation while maintaining exceptional power efficiency, making it ideal for both complex and power-sensitive applications.
  • Memory: It includes 256KB of flash memory and 64KB of SRAM, ensuring ample space for program storage and efficient runtime data processing.
  • Communication Peripherals: The device offers a comprehensive set of communication interfaces, including I2C, SPI, UARTs, SSI, and CAN, providing excellent connectivity options for various peripherals and networks.
  • Analog to Digital Converters (ADCs): It features multiple 10-bit ADCs with a total of 16 channels, allowing for accurate analog signal measurement and conversion.
  • Timer Modules: The MCU includes general-purpose timer modules, watchdog timers, and a SysTick timer, which are essential for time-sensitive tasks and system maintenance.
  • PWM Outputs: Pulse Width Modulation (PWM) outputs are available for motor control and other applications requiring precise signal modulation.
  • GPIO: A generous number of General-Purpose Input/Output (GPIO) pins provide flexibility for interface control and user interaction.
  • Temperature Range: The LM3S8733-IBZ50-A2T is designed to operate over an industrial temperature range, making it suitable for harsh environment applications.
  • Packaging: It comes in a compact 108-BGA (Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The versatility of the LM3S8733-IBZ50-A2T makes it suitable for a diverse range of applications, including industrial control systems, automotive electronics, robotics, data acquisition systems, and more. Its robust set of peripherals and high processing capabilities allow it to adapt to the specific needs of various embedded systems.

Overall, the LM3S8733-IBZ50-A2T from Texas Instruments represents a reliable and flexible MCU solution for developers looking to create sophisticated and efficient embedded devices.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4262 $57.1310
11+ $9.3754 $103.1294
17+ $9.0824 $154.4008
23+ $8.7894 $202.1562
30+ $8.4965 $254.8950
40+ $7.6175 $304.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess