EN
  • EN
  • DE

LM3S8962-EQC50-A2

Part No LM3S8962-EQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 8000
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S8962
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1205455-LM3S8962-EQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S8962-EQC50-A2 CAD Model

Description

The LM3S8962-EQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded applications. This device is part of TI's Stellaris® family, which is renowned for its advanced connectivity features, robust processing capabilities, and efficient power management.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz. This core is known for its exceptional interrupt handling, reduced latency, and enhanced control features, making it ideal for a wide range of industrial and control applications.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for complex programs and real-time data processing.
  • I/O and Peripherals: The LM3S8962-EQC50-A2 boasts an extensive array of peripherals, including multiple serial communication interfaces such as UART, SSI, I2C, and CAN for versatile connectivity options. It also features a Quadrature Encoder Input, PWM outputs, and analog-to-digital converters (ADCs) for comprehensive sensor integration and motor control.
  • Power Management: Power efficiency is a standout feature, with integrated power-saving modes that reduce consumption during idle periods without compromising performance.
  • Package: This MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which allows for a smaller PCB footprint while still offering an abundance of I/O options.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance even in harsh environments.

Applications

The LM3S8962-EQC50-A2 is versatile and can be used in a variety of applications, including industrial control systems, factory automation, robotics, automotive systems, and networked communication devices. Its robust feature set also makes it well-suited for smart energy solutions, medical devices, and point-of-sale systems.

Support and Resources

Texas Instruments provides comprehensive support for the LM3S8962-EQC50-A2, with a wide range of development tools, software libraries, and documentation to assist engineers in the rapid development of their applications. The Stellaris® family is also backed by TI's extensive technical support network and community forums, ensuring developers have access to the resources they need.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess