EN
  • EN
  • DE

LM3S9B81-IQC80-C5

Part No LM3S9B81-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9B81 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S9B81
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199433-LM3S9B81-IQC80-C5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S9B81
Introduction Date May 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S9B81-IQC80-C5 CAD Model

Description

The LM3S9B81-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in various applications. This product is a part of the Stellaris® LM3S series, which is designed to offer a perfect blend of connectivity, memory configuration, and processing capabilities.

Key Features

  • Core: The MCU is equipped with an ARM® Cortex™-M3 processor core that runs at a maximum frequency of 80 MHz, providing a balanced performance for both computational and control tasks.
  • Memory: It comes with a substantial memory capacity, including 256KB of Flash memory and 96KB of SRAM, suitable for complex applications and software stacks.
  • I/O Capabilities: The device boasts multiple digital and analog peripherals. It includes general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and serial communication interfaces like UART, SPI, and I2C, allowing for versatile connectivity options.
  • Advanced Features: The LM3S9B81-IQC80-C5 supports advanced features such as integrated Ethernet MAC+PHY, CAN, USB Host/Device/OTG, and PWM outputs, which are essential for industrial, networking, and control systems.
  • Power Efficiency: Designed with power efficiency in mind, the MCU offers multiple power-saving modes, making it suitable for battery-operated and power-conscious applications.
  • Package: The component is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), ensuring a small footprint on the PCB while providing ample I/O options.

Applications

The LM3S9B81-IQC80-C5 is ideal for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Medical devices
  • Point of Sale (PoS) systems
  • Home automation and security systems

With its robust feature set and flexible I/O options, the LM3S9B81-IQC80-C5 from Texas Instruments stands as a compelling choice for designers and engineers seeking an MCU that delivers both performance and adaptability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess