EN
  • EN
  • DE

LM3S9D92-IBZ80-A2

Part No LM3S9D92-IBZ80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9D92
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-32644,LM3S9D92-IBZ80-A2-ND,LM3S9D92IBZ80A2
Standard Package 184
Win Source Part Number 1070062-LM3S9D92-IBZ80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S9D92-IBZ80-A2 CAD Model

Description

The LM3S9D92-IBZ80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that demand robust operation, connectivity, and real-time control. This microcontroller is part of the Stellaris® family, which is well-known for its integrated communication peripherals, ARM Cortex-M3 processor core, and extensive interrupt capabilities.

Key Features

  • Processor Core: At the heart of the LM3S9D92-IBZ80-A2 lies an ARM Cortex-M3 processor that runs at speeds up to 100 MHz, delivering exceptional computing power and efficiency for complex algorithms and control tasks.
  • Memory: The device is equipped with 256 KB of flash memory and 96 KB of SRAM, providing ample space for program storage and data processing without the need for external memory components.
  • Communication Interfaces: A suite of communication interfaces is available, including dual CAN (Controller Area Network) modules, USB OTG (On-The-Go), I2C, SSI/SPI, and UARTs, facilitating versatile connectivity options for various peripherals and networks.
  • Advanced Control: The MCU features PWM (Pulse Width Modulation) outputs and analog-to-digital converters (ADCs), making it ideal for sophisticated control applications like motor control and sensor interfacing.
  • Robust Design: With an industrial temperature range and a 108-BGA (Ball Grid Array) package, the LM3S9D92-IBZ80-A2 is built to withstand harsh environments and is suitable for demanding industrial applications.
  • Energy Efficiency: The MCU includes power-saving modes such as sleep and deep-sleep, allowing for reduced power consumption during idle periods, thus extending the lifespan of battery-powered devices.

Applications

The versatility of the LM3S9D92-IBZ80-A2 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automation and process control
  • Automotive control units
  • Medical devices
  • Networking equipment
  • Embedded systems

With its robust feature set and flexible interfacing capabilities, the LM3S9D92-IBZ80-A2 from Texas Instruments stands out as a powerful solution for designers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess