EN
  • EN
  • DE

LM3S9D96-IBZ80-A2T

Part No LM3S9D96-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 108-BGA (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 108-LFBGA
Case / Package 108-BGA (10x10)
Family Name LM3S9D96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923185-LM3S9D96-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S9D96-IBZ80-A2T CAD Model

Description

The LM3S9D96-IBZ80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and general-purpose applications. This state-of-the-art microcontroller is part of the Stellaris® family, which is renowned for its integration, flexibility, and ease of use.

Key Features

  • Core: At the heart of the LM3S9D96-IBZ80-A2T is an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz. The Cortex-M3 core is designed for high-efficiency, low-power operations, and is ideal for applications requiring deterministic real-time response.
  • Memory: This MCU comes with a generous memory configuration, including 512 KB of Flash memory and 96 KB of SRAM, allowing for robust application development and data storage.
  • Communication Peripherals: A variety of communication interfaces are available on the LM3S9D96-IBZ80-A2T, including CAN, USB OTG/Host/Device, I2C, SSI/SPI, UART, and Ethernet MAC+PHY, providing excellent connectivity options for various applications.
  • Advanced Control: The device features PWM outputs and QEI inputs, which are ideal for sophisticated control systems such as motor control and position sensing.
  • Analog Features: Integrated into the MCU are analog peripherals such as ADCs with 12-bit precision, comparators, and a temperature sensor, enabling the direct interface with analog sensors and other inputs.
  • Package: The LM3S9D96-IBZ80-A2T comes in a compact 108-BGA package, suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the LM3S9D96-IBZ80-A2T makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control and automation
  • Network appliances
  • Point-of-sale machines
  • Medical and healthcare systems
  • Home and building automation

Support and Resources

Texas Instruments provides extensive support for the LM3S9D96-IBZ80-A2T, including technical documentation, software libraries, and development tools. The Stellaris® family is backed by TI's acclaimed ecosystem, which offers developers comprehensive resources to accelerate product development and bring robust, innovative solutions to market quickly and efficiently.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess