EN
  • EN
  • DE

LM4030CMFX-2.5/NOPB

Part No LM4030CMFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-5 / V-Ref Precision 2.5V 50mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 105μVp-p
Current - Cathode 120μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779111-LM4030CMFX-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4030CMFX-2.5/NOPB CAD Model

Description

Product Overview: LM4030CMFX-2.5/NOPB

The LM4030CMFX-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. Designed to operate in a wide range of applications, this device offers a fixed 2.5V output voltage with an impressive initial accuracy of 0.1%. It is an essential component for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision circuitry where a stable reference voltage is crucial.

Key Features

  • Precision Voltage: Provides a 2.5V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: Features a typical temperature coefficient of 10ppm/°C, ensuring minimal deviation over temperature variations.
  • Wide Operating Current: Functions with a current range from 60µA to 15mA, suitable for various applications with different power requirements.
  • Long-Term Stability: Exhibits excellent long-term stability, making it reliable for use in critical systems over extended periods.
  • No Output Capacitor Required: Stable without an output capacitor, simplifying design and reducing component count.
  • Automotive Grade: Qualified for automotive applications, ensuring robustness and reliability in harsh environments.

Applications

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable and battery-powered equipment
  • Industrial control systems
  • Automotive electronics

The LM4030CMFX-2.5/NOPB comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is also characterized for operation over an extended industrial temperature range of -40°C to 125°C, which allows it to perform reliably in a variety of operating conditions. The NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

With its combination of high precision, low power consumption, and robustness, the LM4030CMFX-2.5/NOPB voltage reference from Texas Instruments is an ideal choice for engineers looking for a dependable solution to ensure the accuracy and consistency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1400 $51.3000
110+ $0.9354 $102.8940
170+ $0.9061 $154.0370
230+ $0.8769 $201.6870
295+ $0.8477 $250.0715
395+ $0.7600 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,130 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess