EN
  • EN
  • DE

LM4040C20QDBZR

Part No LM4040C20QDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054256-LM4040C20QDBZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C20QDBZR CAD Model

Description

Product Overview: LM4040C20QDBZR from Texas Instruments

The LM4040C20QDBZR is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This component is designed to cater to a wide array of applications that require a stable reference voltage, such as data converters, portable instrumentation, battery-powered devices, and industrial control systems.

Boasting an impressive fixed reverse-breakdown voltage of 2.048V, the LM4040C20QDBZR delivers a precise voltage reference with a low temperature coefficient, ensuring minimal deviation over the entire industrial temperature range. The device's stability and reliability are further enhanced by its ability to source and sink up to 10mA of output current, making it a versatile choice for various circuit configurations.

Key Features

  • Fixed Output Voltage: 2.048V with high precision.
  • Temperature Coefficient: Low drift over temperature ensures consistent performance.
  • Output Current: Capable of sourcing and sinking up to 10mA.
  • Package: Supplied in a small, surface-mount SOT-23 package, ideal for space-constrained applications.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

Applications

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Precision power supplies

The LM4040C20QDBZR is also characterized by its ease of use, requiring no external components for operation, which simplifies circuit design and reduces overall system cost. Its robustness is further highlighted by its wide operating current range and protection against reverse battery conditions.

Overall, the LM4040C20QDBZR is an exceptional choice for designers looking for a reliable and precise voltage reference. Its combination of accuracy, stability, and versatility, along with the quality assurance of Texas Instruments, makes it an indispensable component for precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2444 $55.9980
100+ $1.0211 $102.1100
155+ $0.9892 $153.3260
210+ $0.9573 $201.0330
275+ $0.9253 $254.4575
365+ $0.8296 $302.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess