EN
  • EN
  • DE

LM4040EEM3X-3.0/NOPB

Part No LM4040EEM3X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3 / V-Ref Precision 3V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 3V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 75μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779139-LM4040EEM3X-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM4040EEM3X-3.0/NOPB CAD Model

Description

Product Overview: LM4040EEM3X-3.0/NOPB

The LM4040EEM3X-3.0/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, designed to provide a fixed 3.0V output voltage with high accuracy. This high-performance voltage reference is part of the LM4040 series and is ideal for a wide range of applications, including portable and battery-powered equipment, power supplies, and data acquisition systems.

Key Features

  • Precision Reference Voltage: The device offers a stable and precise 3.0V output, with an initial accuracy of ±0.1% and a temperature coefficient of 100 ppm/°C (max) over the industrial temperature range (-40°C to +85°C).
  • Low Current Consumption: The LM4040EEM3X-3.0/NOPB has a very low dynamic impedance and operates with a minimal quiescent current, making it suitable for battery-operated devices.
  • Wide Operating Current Range: This voltage reference can operate over a wide current range from 60 µA to 15 mA, providing flexibility across different applications.
  • High Output Current Capability: Despite its small size, the device is capable of sourcing and sinking up to 15 mA of output current, ensuring stable operation under varying load conditions.
  • Small Package: The LM4040EEM3X-3.0/NOPB comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
  • No External Capacitor Required: The voltage reference is stable without an external capacitor, though it is compatible with capacitive loads.

Applications

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics

The LM4040EEM3X-3.0/NOPB is also notable for its robustness, with a wide operating temperature range and built-in electrostatic discharge (ESD) protection. Its no-lead (NOPB) design makes it compliant with RoHS standards, ensuring that it meets current environmental requirements for electronic components. Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the LM4040EEM3X-3.0/NOPB offers a reliable and efficient solution for your voltage reference needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess