EN
  • EN
  • DE

LM4041DEM3X-1.2

Part No LM4041DEM3X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199588-LM4041DEM3X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian LM4041DEM3X-1.2 CAD Model

Description

The LM4041DEM3X-1.2 is a precision voltage reference from Texas Instruments, designed to provide a fixed 1.2V output with high accuracy. This device is part of the LM4041 series, which is known for its stability and reliability in various applications. The voltage reference is available in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Output Voltage: 1.2V fixed reference voltage.
  • High Accuracy: Initial accuracy of ±0.5% for A grade and ±1% for standard grade.
  • Low Temperature Coefficient: Ensures minimal voltage variation over a wide temperature range.
  • Wide Operating Current Range: Suitable for operation from 45µA to 10mA.
  • Stable with Capacitive Loads: Capable of driving capacitive loads up to 10µF.
  • Small Package: Available in a compact SOT-23 package.

Applications

The LM4041DEM3X-1.2 is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Portable medical devices
  • Automotive electronics
  • Power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4041DEM3X-1.2 is no exception. The device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. This voltage reference is designed to deliver consistent performance, making it a reliable choice for precision applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and design tools to help integrate the LM4041DEM3X-1.2 into various projects. TI's customer support and community forums are also available to answer any questions and provide guidance throughout the design process.

Note: It is important to consult the datasheet and technical documentation for detailed specifications and application guidelines before using the LM4041DEM3X-1.2 in your designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7874 $51.1810
155+ $0.6461 $100.1455
240+ $0.6259 $150.2160
335+ $0.6057 $202.9095
430+ $0.5856 $251.8080
575+ $0.5250 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess