EN
  • EN
  • DE

LTC3727LXEUH-1#PBF

Part No LTC3727LXEUH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 580kHz Automotive 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 28 V
Frequency - Switching 255kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 783587-LTC3727LXEUH-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3727LX-1
Introduction Date January 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3727LXEUH-1#PBF CAD Model

Description

The LTC3727LXEUH-1#PBF is a high-performance, dual-phase, synchronous step-down switching regulator controller produced by Linear Technology. This advanced power management IC is designed to drive all N-channel synchronous power MOSFET stages, which are pivotal in achieving high-efficiency power conversion necessary for modern electronic devices. The LTC3727LXEUH-1#PBF stands out for its ability to deliver fast transient response and excellent loop stability while also enabling the use of high-switching frequencies, which can lead to smaller and more efficient system designs.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various applications, including those that require battery or bus-powered operations.
  • Dual-Phase Operation: Its dual-phase operation reduces required input and output capacitance and allows for the use of smaller inductors compared to single-phase designs, providing a compact and efficient power delivery solution.
  • High Switching Frequency: The LTC3727LXEUH-1#PBF can operate at high switching frequencies, which allows for the use of smaller passive components, leading to a reduction in overall solution size and improved transient response.
  • OPTI-LOOP® Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
  • Phase-Lockable Fixed Frequency: It offers a phase-lockable fixed frequency from 250kHz to 750kHz, which is essential for noise-sensitive applications where a consistent operating frequency is crucial.
  • Excellent Thermal Performance: The LTC3727LXEUH-1#PBF is available in a thermally enhanced 32-lead QFN package, ensuring reliable operation even under high power loads.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Systems
  • High-Density Distributed Power Systems

Overall, the LTC3727LXEUH-1#PBF from Linear Technology provides designers with a versatile and robust solution for their high-efficiency, compact power conversion needs. Its advanced features and flexible design options make it a top choice for a wide range of demanding applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7662 $52.4282
26+ $3.9108 $101.6808
40+ $3.7886 $151.5440
55+ $3.6663 $201.6465
71+ $3.5441 $251.6311
95+ $3.1775 $301.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess