EN
  • EN
  • DE

LM4050BEM3-8.2/NOPB

Part No LM4050BEM3-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SOT23 / V-Ref Precision 8.192V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779145-LM4050BEM3-8.2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3-8.2/NOPB CAD Model

Description

Product Overview: LM4050BEM3-8.2/NOPB

The LM4050BEM3-8.2/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component is a part of Texas Instruments’ series of voltage references that offer excellent accuracy and stability for a wide array of electronic applications. The "NOPB" suffix indicates that this product is part of TI's eco-friendly range, which is free of lead (Pb) and other harmful substances, complying with RoHS regulations.

Key Features

  • Reference Voltage: The device provides a fixed reference voltage of 8.2 volts, which is ideal for various analog and digital circuits that require a stable reference.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of 50 ppm/°C, the LM4050BEM3-8.2/NOPB ensures precise voltage regulation over a broad operating temperature range.
  • Low Power Consumption: This voltage reference is designed for battery-powered and energy-sensitive applications, offering a quiescent current as low as 60 µA.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: The LM4050BEM3-8.2/NOPB operates over an industrial temperature range of -40°C to +85°C.
  • Reverse Breakdown Voltage: It features a minimum reverse breakdown voltage, ensuring reliable performance under various conditions.

Applications

The LM4050BEM3-8.2/NOPB is versatile and can be used in numerous applications, including:

  • Portable, battery-powered equipment
  • Precision data converters
  • Microprocessor or microcontroller reference
  • Industrial instrumentation
  • Automotive electronics and control systems

With its combination of high precision, low power consumption, and small form factor, the LM4050BEM3-8.2/NOPB from Texas Instruments is an excellent choice for designers looking to incorporate a stable voltage reference in their electronic designs. Its robustness and reliability make it suitable for both commercial and industrial applications where consistent performance is essential.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess