Product Overview: Texas Instruments LM4050BIM3-10 Precision Voltage Reference
The LM4050BIM3-10 from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed voltage output of 10V with an impressive accuracy level. This device is a part of the LM4050 series, which is known for its stability and low temperature coefficient, making it an ideal choice for precision applications. With its small footprint and SOT-23 package, the LM4050BIM3-10 is perfect for space-constrained applications.
Key Features
- Output Voltage: 10V with a tolerance of ±0.5% at 25°C.
- Temperature Coefficient: Typically 20 ppm/°C, ensuring reliable performance over a wide temperature range.
- Low Dynamic Impedance: The device has a low output impedance, which helps in maintaining voltage stability under varying load conditions.
- Wide Operating Current: Supports an operating current range from 45 µA to 15 mA, providing flexibility in various applications.
- No External Components Required: The LM4050BIM3-10 functions without the need for external trim adjustments or calibration, simplifying the design process.
- Extended Temperature Range: Operates over an industrial temperature range of -40°C to 85°C.
Applications
The LM4050BIM3-10 voltage reference is versatile and can be used in a wide array of applications, including:
- Precision data converters
- Portable instrumentation
- Battery-powered and automotive electronics
- Industrial control systems
- Medical equipment
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The LM4050BIM3-10 precision voltage reference is no exception and is designed to meet the rigorous standards of industrial and automotive applications, ensuring consistent performance and durability.
Ordering Information
The LM4050BIM3-10 is available for ordering in various reel sizes and quantities to suit production requirements. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.