EN
  • EN
  • DE

LM4128BMF-3.3/NOPB

Part No LM4128BMF-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 310µVp-p
Noise - 10Hz to 10kHz -
Voltage - Input 3.7V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372484-LM4128BMF-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128BMF-3.3/NOPB CAD Model

Description

The LM4128BMF-3.3/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable and precise reference voltage for various applications. This component is part of the LM4128 series and is specifically designed to output a fixed voltage of 3.3V. It is a crucial component in applications requiring a stable voltage reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features

  • Precision Output: The device offers a high-precision output voltage of 3.3V with an initial accuracy of ±0.1% at 25°C, which is ideal for critical applications that demand a high level of accuracy.
  • Low Temperature Coefficient: The LM4128BMF-3.3/NOPB has a low temperature coefficient, typically 20ppm/°C, ensuring minimal deviation in output voltage with changes in temperature.
  • Wide Operating Current Range: This voltage reference can operate over a wide current range from 60µA to 12mA, providing flexibility in a variety of power conditions.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 10µF, which is beneficial for applications where the load conditions may vary or be unpredictable.
  • Low Dropout Voltage: It features a low dropout voltage, typically 60mV at a load current of 100µA, allowing it to function properly even when the supply voltage is close to the output voltage.

Applications

The LM4128BMF-3.3/NOPB is suitable for a wide range of applications that require a stable and precise reference voltage. These include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • High-resolution ADCs and DACs

Package and Quality

This voltage reference is available in a compact SOT-23 package, making it suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that the LM4128BMF-3.3/NOPB is a reliable choice for precision voltage reference needs.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8609 $53.4699
26+ $3.9884 $103.6984
39+ $3.8638 $150.6882
54+ $3.7392 $201.9168
70+ $3.6145 $253.0150
93+ $3.2406 $301.3758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess