EN
  • EN
  • DE

LM4128CMFX-3.3/NOPB

Part No LM4128CMFX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Voltage - Input 3.7 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054455-LM4128CMFX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128CMFX-3.3/NOPB CAD Model

Description

Product Overview: LM4128CMFX-3.3/NOPB

The LM4128CMFX-3.3/NOPB is a high-precision, low-dropout voltage reference from Texas Instruments, designed to ensure stability and reliability for a wide array of applications. This device is part of the LM4128 series, which is known for its exceptional accuracy and low temperature coefficient, making it an ideal choice for precision applications.

Key Features

  • Reference Voltage: The LM4128CMFX-3.3/NOPB provides a fixed 3.3V output, which is a common voltage used in digital circuits and microcontrollers, ensuring compatibility with a variety of systems.
  • Accuracy: Boasting an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max), this voltage reference provides a stable voltage output over a wide temperature range, which is crucial for precision applications.
  • Low Dropout: The low dropout voltage allows the reference to remain stable with very small differences between the input and output voltages, making it suitable for battery-powered devices where power efficiency is key.
  • Series Precision: The LM4128 family is designed for high precision, making it an excellent choice for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components requiring a stable reference voltage.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Operating Temperature: It operates over an industrial temperature range of -40°C to 125°C, allowing for use in harsh environments.
  • No Lead (NOPB): The "NOPB" designation indicates that the product is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Applications

The LM4128CMFX-3.3/NOPB is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • Portable, battery-powered equipment
  • Industrial process control systems
  • Automotive electronics
  • Medical devices
  • High-resolution ADCs and DACs

With its high accuracy, low dropout, and robust performance, the LM4128CMFX-3.3/NOPB from Texas Instruments stands out as a reliable component for maintaining stable voltages in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8735 $50.3555
32+ $3.1783 $101.7056
49+ $3.0790 $150.8710
68+ $2.9796 $202.6128
87+ $2.8803 $250.5861
117+ $2.5824 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess