EN
  • EN
  • DE

LM140K-5.0/NOPB

Part No LM140K-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A TO3-2 / Standard Regulator Pos 5V 1A 3-Pin(2+Tab) TO-3 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 2V @ 1A
Output Current 1A
Operating Supply Current 6mA
PSRR 80dB (120Hz)
Protection Features Over Temperature. Short Circuit
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3-2
Win Source Part Number 778650-LM140K-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM140
Introduction Date September 12, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM140K-5.0/NOPB CAD Model

Description

Product Overview: LM140K-5.0/NOPB

The LM140K-5.0/NOPB is a high-performance voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM140 series, offering a fixed output voltage of 5.0 volts, ideal for a wide range of electronic applications requiring a stable power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, making it suitable for logic circuits and other standard 5V applications.
  • Output Current: Capable of delivering up to 1.5A of output current, ensuring adequate power for a variety of components.
  • Thermal Overload Protection: Built-in thermal shutdown feature protects the device from overheating and potential damage.
  • Short Circuit Protection: The regulator includes short circuit protection to safeguard against excessive current draw that could harm the circuit.
  • Safe Operating Area Protection: Adjustments to the current limit protect the device under load fault conditions, enhancing reliability.
  • Package Type: Supplied in a TO-3 package that offers robustness and effective heat dissipation.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS standards, minimizing environmental impact and allowing for use in a wide range of markets.

Applications

The LM140K-5.0/NOPB is versatile and can be used in various applications such as:

  • Linear power supplies
  • Battery chargers
  • On-card regulation for elimination of noise and distribution problems
  • Constant current regulators
  • Adjustable power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM140K-5.0/NOPB voltage regulator is no exception, offering stable performance and durability for critical applications. Engineers and designers can rely on this regulator for consistent power delivery and long-term operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess