EN
  • EN
  • DE

LM4128DQ1MF2.0/NOPB

Part No LM4128DQ1MF2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054466-LM4128DQ1MF2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4128DQ1MF2.0/NOPB CAD Model

Description

Product Overview: LM4128DQ1MF2.0/NOPB

The LM4128DQ1MF2.0/NOPB is a precision voltage reference component from Texas Instruments, renowned for its stability and accuracy in providing a fixed voltage reference. This particular model is part of the LM4128 series, which is designed to be highly reliable and suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: The LM4128DQ1MF2.0/NOPB provides a fixed output voltage of 2.0V, which is ideal for systems requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient of 75 ppm/°C (max) over the entire temperature range, ensuring consistent performance across varying temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it suitable for low-voltage operations.
  • Wide Operating Temperature Range: The LM4128DQ1MF2.0/NOPB operates over an extended industrial temperature range of -40°C to 125°C, making it versatile for various environmental conditions.
  • Stable with Capacitive Loads: This device is designed to be stable without an output capacitor or with capacitive loads up to 10 μF, providing flexibility in application design.
  • Series Reference Type: It functions as a series voltage reference, which means it can source or sink current.

Applications

The LM4128DQ1MF2.0/NOPB is suitable for a wide array of applications that require a precise and stable voltage reference. These include:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Precision Instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM4128DQ1MF2.0/NOPB is manufactured to high standards, ensuring quality and reliability. The 'NOPB' designation indicates that this component is provided in an eco-friendly "No Lead" package. Moreover, the device is housed in a small SOT-23 package, making it suitable for space-constrained applications.

With its combination of features, the LM4128DQ1MF2.0/NOPB from Texas Instruments stands out as a superior choice for designers looking for a stable and precise voltage reference solution.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0358 $50.3580
25+ $4.1320 $103.3000
38+ $4.0028 $152.1064
52+ $3.8737 $201.4324
67+ $3.7446 $250.8882
90+ $3.3572 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,835 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess