EN
  • EN
  • DE

LM4130EIM5X-2.0

Part No LM4130EIM5X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 150μVp-p
Voltage - Input 2.448 V ~ 6 V
Operating Supply Current 90μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779191-LM4130EIM5X-2.0
Popularity Medium
Supply and Demand Status Balance
Family Name LM4130
Introduction Date November 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4130EIM5X-2.0 CAD Model

Description

Product Overview: Texas Instruments LM4130EIM5X-2.0 Voltage Reference

The Texas Instruments LM4130EIM5X-2.0 is a precision micropower series voltage reference, offering high accuracy and low power consumption in a small package, making it ideal for a wide range of applications. This device is part of the LM4130 family, which is known for its stability and reliability over a broad range of operating conditions.

Key Features:

  • High Accuracy: The LM4130EIM5X-2.0 boasts an impressive initial accuracy of ±0.05% (max) and a temperature coefficient of 20ppm/°C (max) for the -40°C to +85°C temperature range. This high level of precision ensures dependable performance for critical applications.
  • Low Power Consumption: With a quiescent current of typically 60μA, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Stable Output: It features a low output noise of 30μVrms (10Hz to 10kHz) and excellent load regulation, making it suitable for high-performance analog circuits.
  • Wide Operating Voltage Range: The LM4130EIM5X-2.0 operates over a wide supply voltage range from 2.5V to 5.5V, providing flexibility across different system architectures.
  • Small Package: Enclosed in a compact SOT-23 package, this voltage reference minimizes the footprint on PCBs and is ideal for space-constrained applications.

Applications:

The device is well-suited for various applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial process control systems
  • Automotive electronics

Product Specifications:

Parameter Value
Output Voltage 2.0V
Initial Accuracy ±0.05% (max)
Temperature Coefficient 20ppm/°C (max)
Quiescent Current 60μA (typ)
Package Type SOT-23

The LM4130EIM5X-2.0 from Texas Instruments represents a blend of precision, power efficiency, and compact design, making it a top choice for engineers and designers looking for a reliable voltage reference source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.08% 10 mA SOT-6
Lowest to $3.0809
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess