EN
  • EN
  • DE
  • IT

LM4132BMFX-4.1/NOPB

Part No LM4132BMFX-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Voltage - Input 4.496 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054486-LM4132BMFX-4.1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132BMFX-4.1/NOPB CAD Model

Description

The LM4132BMFX-4.1/NOPB is a precision voltage reference from Texas Instruments, designed to offer both high accuracy and low temperature drift. This device provides a fixed 4.1V output with an impressive initial accuracy of 0.1% and a temperature coefficient of 20ppm/°C, ensuring reliable performance across a wide range of operating conditions. The LM4132 family is available in several fixed voltage options, catering to various applications that require a stable reference voltage.

Key Features

  • Output Voltage: Fixed 4.1V with high precision
  • Initial Accuracy: ±0.1% max over temperature (A grade)
  • Temperature Coefficient: Typically 20ppm/°C (max 30ppm/°C for the B grade)
  • Load Regulation: Excellent, typically 75ppm/mA
  • Supply Voltage Range: 4.5V to 10V
  • Quiescent Current: Low, typically 60μA
  • Package: SOT-23-5, suitable for space-constrained applications
  • Stability: Can be used with capacitive loads up to 10μF
  • Dropout Voltage: Typically 400mV at 2.5mA load
  • Temperature Range: −40°C to +125°C
  • Noise Performance: Low, 30μVrms (10Hz to 10kHz)

Applications

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Precision power supplies
  • Automotive electronics
  • Portable, battery-powered equipment

The LM4132BMFX-4.1/NOPB is part of Texas Instruments' series of high-precision voltage references that offer excellent stability and low noise, making them ideal for high-end applications where a stable voltage reference is crucial. The device's small footprint and low power consumption are beneficial for portable and battery-powered applications, while its robustness and reliability make it suitable for automotive and industrial environments. Texas Instruments' commitment to quality ensures that this voltage reference maintains its precision over its entire operating range, providing engineers with a dependable component for their critical designs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8619 $53.4809
26+ $3.9893 $103.7218
39+ $3.8646 $150.7194
54+ $3.7400 $201.9600
70+ $3.6153 $253.0710
93+ $3.2413 $301.4409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess