EN
  • EN
  • DE

LM4132EMF-1.8

Part No LM4132EMF-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199834-LM4132EMF-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4132EMF-1.8 CAD Model

Description

The LM4132EMF-1.8 is a precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is part of the LM4132 series, which is renowned for its excellent temperature stability and low dynamic impedance, making it suitable for a wide range of applications including data conversion, power supply control, and battery-operated equipment.

Key Features

  • Reference Voltage: The LM4132EMF-1.8 provides a fixed output voltage of 1.8V, which is crucial for maintaining accurate analog signal processing.
  • High Precision: This device offers an impressive initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
  • Temperature Coefficient: It boasts an excellent temperature coefficient of 10ppm/°C (max) over the full operating temperature range, providing a stable output under varying conditions.
  • Low Dropout Voltage: The LM4132EMF-1.8 operates with a very low dropout voltage, typically 200mV at 5mA load, making it suitable for low voltage operations.
  • Wide Operating Current Range: The device supports an operating current range from 60µA to 12mA, offering flexibility for different circuit designs.
  • Supply Voltage Range: It can operate from a supply voltage range of 2.5V to 5.5V, accommodating various power supply scenarios.
  • Load Regulation: The load regulation is typically 75ppm/mA, which helps maintain output voltage stability against load changes.

Applications

The LM4132EMF-1.8 is ideal for applications that demand a high degree of precision and stability, such as:

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Power Supply Monitoring
  • Automotive Electronics
  • Medical and Healthcare Systems

Package and Reliability

The LM4132EMF-1.8 comes in a compact SOT-23 package, which is suitable for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, making this voltage reference a trusted choice for engineers and designers in various industries.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0939 $50.2536
59+ $1.7181 $101.3679
91+ $1.6644 $151.4604
125+ $1.6107 $201.3375
161+ $1.5571 $250.6931
215+ $1.3960 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess