EN
  • EN
  • DE

LM4140ACMX-1.2/NOPB

Part No LM4140ACMX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 1.25V V ±0.1% 8 mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM4140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM4140ACMX-1.2, *LM4140ACMX-1.2/NOPB, LM4140ACMX-1.2, LM4140ACMX-1.2-ND, LM4140ACMX-1.2-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923207-LM4140ACMX-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4140ACMX-1.2/NOPB CAD Model

Description

Product Overview: LM4140ACMX-1.2/NOPB

The LM4140ACMX-1.2/NOPB is a precision low dropout voltage reference from Texas Instruments, renowned for its high accuracy and stability. Designed to cater to a wide array of applications requiring a stable voltage reference, this component stands out for its robust performance and reliability.

Key Features and Benefits

  • Precision Voltage: The LM4140ACMX-1.2/NOPB offers a fixed 1.2V output with an impressive accuracy level. This makes it an ideal choice for precision applications where voltage control is paramount.
  • Low Temperature Coefficient: With an exceptionally low temperature coefficient, this device maintains its accuracy across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the voltage reference to operate efficiently even when the supply voltage is very close to the output voltage, enhancing the product's flexibility in circuit design.
  • High Output Current: Capable of sourcing and sinking high output current, the LM4140ACMX-1.2/NOPB is versatile and can cater to a range of load conditions.
  • Noise Reduction: The device includes a noise reduction pin that can be used with an external capacitor to decrease output noise, which is critical for sensitive electronic applications.
  • Long-Term Stability: Designed for long-term stability, this voltage reference promises reliable operation over the lifetime of your application.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical equipment
  • Professional audio equipment
  • Automotive systems

The LM4140ACMX-1.2/NOPB comes in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to +85°C, making it a reliable choice for both commercial and industrial temperature ranges. Furthermore, the "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly catalogue, as it is lead-free and complies with RoHS standards.

For designers and engineers looking for a stable and precise voltage reference, the LM4140ACMX-1.2/NOPB from Texas Instruments is a top-tier component that combines performance with durability.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1107 $50.5535
13+ $8.2960 $107.8480
19+ $8.0367 $152.6973
26+ $7.7775 $202.2150
34+ $7.5182 $255.6188
45+ $6.7405 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 904 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess