EN
  • EN
  • DE

LM43600AQPWPTQ1

Part No LM43600AQPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 500mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LM43600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM43600AQPWPTQ1-ND,296-47582-6,296-47582-2,296-47582-1
Standard Package 250
Win Source Part Number 980974-LM43600AQPWPTQ1
Ultra Librarian 3D Model Ultra Librarian LM43600AQPWPTQ1 CAD Model

Description

The LM43600AQPWPTQ1 is a high-performance, automotive-grade step-down voltage converter designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable and efficient voltage regulation for a wide range of applications.

Key Features

  • Output Voltage Range: The LM43600AQPWPTQ1 offers an adjustable output voltage range from 0.8V to 30V, making it versatile for different automotive voltage requirements.
  • High Efficiency: With a peak efficiency of 92%, this voltage converter ensures minimal power loss during operation, which is crucial for automotive applications where energy efficiency is a priority.
  • Input Voltage Range: The device can handle an input voltage range from 3.5V to 36V, accommodating a variety of battery voltages and transient conditions found in automotive environments.
  • Output Current: Capable of delivering up to 0.5A of continuous output current, it can power a wide array of electronic components in vehicles.
  • Thermal Performance: The LM43600AQPWPTQ1 is designed with excellent thermal performance in mind, featuring a power-enhanced HTSSOP package that aids in heat dissipation.
  • Robust Protection Features: This device includes various protection features such as thermal shutdown, input under-voltage lockout, output over-voltage protection, and cycle-by-cycle current limit, ensuring safe operation under abnormal conditions.

Applications

The LM43600AQPWPTQ1 is ideal for a broad range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems that require stable and efficient voltage supply.

Quality and Reliability

As an AEC-Q100 qualified device, the LM43600AQPWPTQ1 meets the stringent quality standards required for automotive applications. Texas Instruments' commitment to quality ensures that this voltage converter delivers consistent performance and reliability under the harsh conditions typical of automotive environments.

Environmental Compliance

Adhering to environmental regulations, this product is RoHS compliant, minimizing the use of hazardous substances in its construction, making it a more environmentally friendly choice for automotive manufacturers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9927 $55.9416
18+ $5.7376 $103.2768
27+ $5.5583 $150.0741
38+ $5.3790 $204.4020
49+ $5.1997 $254.7853
65+ $4.6618 $303.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess