EN
  • EN
  • DE

LM43602QPWPRQ1

Part No LM43602QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Part Status Not For New Designs
Family Name LM43602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42119-1, 296-42119-2, -296-42119-1-ND, LM43602QPWPRQ1-ND, 296-42119-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877467-LM43602QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM43602QPWPRQ1 CAD Model

Description

Product Overview: LM43602QPWPRQ1 from Texas Instruments

The LM43602QPWPRQ1 is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments, specifically designed for the automotive industry. This device is capable of driving up to 2A of load current with exceptional efficiency, reliability, and thermal performance. It is an ideal power management solution for a wide range of automotive applications.

The regulator operates over an input voltage range from 3.5V to 36V, which makes it suitable for handling various levels of supply voltages, including those found in automotive battery systems. The wide input range also provides flexibility in dealing with supply fluctuations and transients, ensuring stable operation under diverse conditions.

With an adjustable switching frequency from 200kHz to 2.2MHz, the LM43602QPWPRQ1 allows designers to optimize their designs for efficiency or component size. The higher frequency operation can enable the use of smaller inductors and capacitors, resulting in a more compact power supply design. Additionally, the device features a synchronization input that allows multiple ICs to operate in sync, reducing noise and EMI concerns in sensitive electronic systems.

The LM43602QPWPRQ1 integrates a comprehensive set of protection features, including thermal shutdown, input undervoltage lockout, cycle-by-cycle current limit, and short-circuit protection. These features enhance the safety and reliability of the end application by preventing damage due to abnormal operating conditions.

This regulator comes in a thermally enhanced HTSSOP-16 package, which is designed to improve heat dissipation and ensure reliable operation at high ambient temperatures. This packaging, along with the device's AEC-Q100 qualification, makes the LM43602QPWPRQ1 an excellent choice for demanding automotive environments where temperature extremes and rugged performance are common.

Overall, the LM43602QPWPRQ1 from Texas Instruments is a robust and versatile power solution that meets the stringent requirements of the automotive industry. Whether it's for infotainment systems, advanced driver assistance systems (ADAS), or general-purpose power supplies, this regulator ensures efficient and stable power delivery in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess