EN
  • EN
  • DE

LM43603PW

Part No LM43603PW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 731992-LM43603PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM43603PW CAD Model

Description

The LM43603PW from Texas Instruments is a highly efficient, space-conscious power management component that is part of the Simple Switcher® series. This powerful converter is designed to accommodate a wide input voltage range from 3.5V to 36V, making it a versatile choice for a variety of applications, including industrial, automotive, and communications equipment.

Key Features

  • Input Voltage Range: The LM43603PW operates with an input voltage range of 3.5V to 36V, which is ideal for systems that experience large voltage fluctuations, yet require a stable output voltage.
  • Output Voltage: It provides an adjustable output voltage from 0.8V to 30V, allowing for customization according to specific circuit requirements.
  • High Efficiency: With an integrated synchronous rectification feature, this power converter offers high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Switching Frequency: The device supports a switching frequency range of 200 kHz to 2.2 MHz which can be synchronized to an external clock, providing design flexibility and optimizing the use of external components.
  • Thermal Management: The LM43603PW is equipped with thermal shutdown and overcurrent protection, ensuring the device operates within safe temperature ranges and protecting against circuit damage.
  • Package: It is available in a 16-pin HTSSOP package, which is suitable for compact designs that require a small footprint.

Applications

The LM43603PW is engineered to meet the demands of a wide array of applications. Its robust input voltage range and high efficiency make it an excellent choice for powering complex systems in the automotive sector, such as infotainment and telematics. It is also suitable for industrial applications, including factory automation and control systems, as well as power conditioning for communication infrastructure.

Overall, the LM43603PW Simple Switcher® power converter from Texas Instruments exemplifies a blend of performance, flexibility, and reliability, making it a top choice for engineers looking to create efficient and compact power management solutions in their electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6189 $56.6615
80+ $1.3284 $106.2720
120+ $1.2869 $154.4280
165+ $1.2454 $205.4910
210+ $1.2038 $252.7980
280+ $1.0793 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess