EN
  • EN
  • DE

LM4510SD/NOPB

Part No LM4510SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM4510 Synchronous Step-Up DC/DC Converter with True Shutdown Isolation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 2.7V
Output Voltage MAX 18V
Output Current 1A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 1199910-LM4510SD/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4510
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4510SD/NOPB CAD Model

Description

Product Overview: LM4510SD/NOPB

The LM4510SD/NOPB from Texas Instruments is a high-performance, step-up DC/DC converter designed to meet the demands of various applications requiring efficient voltage boosting. This advanced power management integrated circuit (IC) is engineered to convert a low voltage input into a higher voltage output, making it an ideal choice for portable devices, where extending battery life is crucial.

Key Features

  • Adjustable Output: The LM4510SD/NOPB allows for an adjustable output voltage that can be set via external resistors, providing design flexibility to accommodate a range of devices and power requirements.
  • High Efficiency: With its integrated synchronous rectifier, the LM4510SD/NOPB offers high efficiency, which is essential for maximizing battery life and reducing heat generation.
  • Low Quiescent Current: The low quiescent current of the device helps to minimize standby power consumption, further contributing to the overall energy efficiency of the system.
  • Protection Features: The IC includes built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding the device from potential damage due to abnormal operating conditions.
  • Small Form Factor: Housed in a compact 10-pin WSON package, the LM4510SD/NOPB is suitable for space-constrained applications.

Applications

The versatility of the LM4510SD/NOPB makes it suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Handheld devices
  • Wireless peripherals
  • Power banks
  • LED lighting

Technical Specifications

The LM4510SD/NOPB operates with an input voltage range of 2.7V to 5.5V, which is typical for single-cell lithium-ion batteries. The output voltage can be adjusted up to 5.5V, depending on the needs of the application. The device is also characterized by its switching frequency of 1.6MHz, allowing the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size.

With its combination of efficiency, flexibility, and compactness, the LM4510SD/NOPB is a robust solution for designers looking to create compact, energy-efficient products without compromising on performance.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5419 $53.9665
80+ $1.2652 $101.2160
125+ $1.2256 $153.2000
170+ $1.1861 $201.6370
220+ $1.1466 $252.2520
295+ $1.0279 $303.2305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess