EN
  • EN
  • DE

LM46000AQPWPRQ1

Part No LM46000AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 16HTSSOP  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 28V
Current - Output 500mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number LM46000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM46000AQPWPRQ1,TEXTISLM46000AQPWPRQ1,296-51303-6,LM46000AQPWPRQ1-ND,296-51303-1,296-51303-2
Standard Package 2,000
Win Source Part Number 1150839-LM46000AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM46000AQPWPRQ1 CAD Model

Description

The LM46000AQPWPRQ1 from Texas Instruments is a versatile, high-performance integrated circuit designed to meet the rigorous standards of automotive applications. This robust step-down voltage converter is a part of TI's power management product line, engineered to provide reliable and efficient voltage regulation in a compact package.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 3.5V to 60V, making it suitable for a variety of automotive power systems.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.8V to VIN, ensuring flexibility across different applications.
  • High-Efficiency: The LM46000AQPWPRQ1 is designed for high-efficiency operation, which is critical for reducing thermal stress and improving the longevity of electronic components in automotive environments.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device under extreme operating conditions.
  • Current Limit Protection: The current limit protection ensures that the device operates within safe current levels, preventing damage from overcurrent conditions.

Applications

The LM46000AQPWPRQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require stable and efficient power supply.

Quality and Reliability

As an AEC-Q1 qualified component, the LM46000AQPWPRQ1 adheres to the highest quality standards required for automotive-grade components. This qualification underscores its suitability for the harsh environments and reliability demands of the automotive industry.

Packaging and Availability

The device is available in a compact HTSSOP (PWP) 16-pin package, which is designed for space-constrained applications. Its small form factor, combined with its power capabilities, makes it an excellent choice for modern automotive designs that require both high-density power solutions and minimal footprint.

For detailed specifications, application notes, and further information, interested customers should consult the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7560 $52.3160
26+ $3.9023 $101.4598
40+ $3.7804 $151.2160
55+ $3.6584 $201.2120
71+ $3.5365 $251.0915
95+ $3.1707 $301.2165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess