EN
  • EN
  • DE
  • IT

LM46001QPWPRQ1

Part No LM46001QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Part Status Not For New Designs
Family Name LM46001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42508-1, -296-42508-1-ND, 296-42508-2, LM46001QPWPRQ1-ND, 296-42508-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877473-LM46001QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM46001QPWPRQ1 CAD Model

Description

The LM46001QPWPRQ1 is a high-performance, easy-to-use, synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous standards of automotive applications. This advanced power management integrated circuit (IC) is capable of driving a load of up to 1A with excellent power efficiency, making it an ideal choice for a wide range of vehicle electronics, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 60V input voltage range, accommodating a variety of power sources, from single-cell Li-ion batteries to automotive power rails.
  • High Efficiency: With its synchronous buck regulator topology, the LM46001QPWPRQ1 achieves high conversion efficiency, reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the size of external components and performance for specific applications.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device and the system during high-temperature conditions.
  • Current Limit Protection: The IC also incorporates current limit protection to prevent damage from overcurrent conditions.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The LM46001QPWPRQ1 is versatile and can be used in a range of automotive applications such as:

  • Power supplies for infotainment and ADAS
  • Automotive sensor power supplies
  • Telematics and connectivity modules
  • Aftermarket automotive accessories

Package and Availability

The device is offered in a space-saving HTSSOP (Thin Shrink Small Outline Package) that is lead-free and RoHS compliant. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and evaluation modules, to facilitate rapid design and development. For pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1700 $57.3600
20+ $5.8831 $117.6620
30+ $5.6993 $170.9790
41+ $5.5154 $226.1314
53+ $5.3316 $282.5748
71+ $4.7800 $339.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess