EN
  • EN
  • DE

LM4755TS

Part No LM4755TS
Manufacturer Texas Instruments
Description LM4755 Stereo 11W Audio Power Amplifier with Mute
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199951-LM4755TS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4755TS CAD Model

Description

The LM4755TS from Texas Instruments is a high-quality stereo audio amplifier designed for applications requiring low voltage and minimal power consumption. This integrated circuit is part of TI's renowned audio amplifier product line, which is known for its reliability and performance in the audio electronics market.

Key Features

  • Output Power: The LM4755TS delivers an impressive 11W per channel into a 4Ω load with less than 1.0% Total Harmonic Distortion plus Noise (THD+N), ensuring clear and powerful audio output for a variety of applications.
  • Wide Supply Range: It operates over a wide supply voltage range from 9V to 18V, making it versatile for use in both portable and stationary audio systems.
  • Minimal External Components: The design of the LM4755TS requires very few external components, which can help reduce overall system cost and simplify circuit design.
  • Thermal Protection: It includes self-protection against over-temperature conditions with a thermal shutdown feature, enhancing the longevity and reliability of the amplifier.
  • Mute Function: An integrated mute function allows the user to turn off the audio output, providing additional flexibility in managing the audio signal.

Applications

The LM4755TS is ideal for a wide range of audio applications, including:

  • Mini and micro stereo systems
  • Home and PC speakers
  • Television sound systems

Package and Quality

The LM4755TS comes in a TO-220 package, which is known for its ease of installation and excellent thermal performance. Texas Instruments' commitment to quality ensures that each amplifier is meticulously tested to meet the highest standards before it reaches the customer.

For audio enthusiasts and professional designers alike, the LM4755TS offers a perfect blend of power, performance, and practicality. Whether you're building a compact home audio system or integrating sound into consumer electronics, the LM4755TS is a solid choice that will not disappoint.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,085 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess