EN
  • EN
  • DE

LM4811LDBD

Part No LM4811LDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4811LD / Audio Amp Headphone 2-CH Stereo 0.105W Class-AB 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 105mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4811
Supplied Contents Board(s)
Win Source Part Number 779232-LM4811LDBD
Popularity Medium
Supply and Demand Status Sufficient
Family Name LM4811
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4811LDBD CAD Model

Description

The LM4811LDBD is a highly integrated audio amplifier solution by Texas Instruments, designed to meet the demanding requirements of portable and compact audio systems. This dual audio power amplifier is capable of delivering high-quality sound while maintaining power efficiency, making it an ideal choice for battery-powered applications such as mobile phones, laptops, and personal media players.

Key Features

  • Dual Amplification: This device features two amplifiers capable of driving stereo speakers with excellent sound quality.
  • Power Efficiency: The LM4811LDBD operates on a low voltage supply, ranging from 2.2V to 5.5V, which helps in conserving battery life in portable devices.
  • Output Power: It can deliver an output power of 105mW per channel into a 16Ω load with less than 1.0% THD+N, ensuring loud and clear audio performance.
  • Boomer Audio Power: As part of TI's Boomer® series, it is designed to provide high-quality audio amplification with minimal external components.
  • Shutdown Mode: The LM4811LDBD includes a shutdown mode feature, which significantly reduces the power consumption when the amplifier is not in use.
  • Surface-Mount Package: Available in a space-saving MSOP package, it is suitable for compact PCB layouts.

Applications

  • Mobile Phones
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.2V to 5.5V
Output Power 105mW (16Ω Load)
Total Harmonic Distortion (THD+N) < 1.0% at 1kHz
Package Type MSOP

The LM4811LDBD by Texas Instruments stands out with its combination of power efficiency, high-quality audio output, and compact design, making it a top choice for designers looking to enhance the audio experience in their portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4761 $54.9522
5+ $22.5445 $112.7225
7+ $21.8400 $152.8800
10+ $21.1355 $211.3550
13+ $20.4310 $265.6030
17+ $18.3174 $311.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess